The HYMP151P72CP4-S5-C is a 4GB (512MB) DDR2 ECC Registered memory module manufactured by Hynix Semiconductor. This module is specifically designed to enhance the performance and stability of servers and high-end workstations.
Applications
- Servers
- High-Performance Workstations
- Data Centers
- Enterprise Computing Environments
Features
- 4GB (512MB) capacity
- DDR2 technology for faster data transfer rates
- ECC Registered design ensures data integrity and stability
- 240-Pin DIMM form factor for compatibility with a wide range of systems
- Operates at 533MHz (PC2-4200)
- Low power consumption for energy efficiency
- High-quality Hynix memory chips for reliable performance
Benefits
- Improved system performance and responsiveness
- Enhanced data integrity with ECC error correction
- Increased system stability, especially in demanding environments
- Higher memory capacity allows for running more applications simultaneously
- Reduced downtime and maintenance costs
- Easy to install in compatible DDR2 DIMM slots
- Reliable performance provided by Hynix memory chips
Technical Specifications
The HYMP151P72CP4-S5-C is a DDR2-533 (PC2-4200) Registered ECC DIMM. It operates at 1.8V. The registered design improves signal quality and stability. The module is a 240-pin DIMM. It is suitable for systems requiring high-capacity, reliable memory. The timings are likely CL4. The ECC functionality ensures that single-bit errors are detected and corrected, while multi-bit errors are detected, preventing data corruption and system crashes. It meets industry standards for DDR2 memory modules, ensuring compatibility with a broad range of server and workstation platforms.