EN
  • EN
  • DE

HYMP125U72CP8-S6

Part No HYMP125U72CP8-S6
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950512-HYMP125U72CP8-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125U72CP8-S6 CAD Model

Description

The Hynix HYMP125U72CP8-S6 is a 2GB DDR2-800 ECC Registered DIMM. This memory module is designed for use in servers and high-performance workstations that require high levels of data integrity and reliability. The ECC (Error-Correcting Code) functionality allows the module to detect and correct single-bit errors, enhancing system stability. The registered design adds a register between the memory controller and the DRAM chips, improving signal integrity and allowing for higher memory capacities.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 2GB Capacity
  • DDR2-800 (PC2-6400)
  • ECC Registered DIMM
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Improved Data Integrity: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Increased System Stability: The registered design enhances signal integrity, resulting in more reliable performance.
  • Enhanced Performance: DDR2-800 speed provides fast data transfer rates, improving overall system responsiveness.
  • High Capacity: The 2GB capacity allows for handling larger datasets and running more applications simultaneously.
  • Reliable Operation: Designed for demanding server and workstation environments.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 2GB
Speed: DDR2-800 (PC2-6400)
Error Correction: ECC Registered
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess