EN
  • EN
  • DE

HYMP125U64CP8-S5

Part No HYMP125U64CP8-S5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950439-HYMP125U64CP8-S5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125U64CP8-S5 CAD Model

Description

The Hynix HYMP125U64CP8-S5 is a 2GB DDR2-667MHz (PC2-5300) CL5 240-Pin DIMM. Designed for use in desktop computers, this memory module provides a balance of performance and affordability, making it a suitable upgrade option for older systems.

Applications:

  • Desktop PCs
  • Office workstations
  • Home computing
  • Web browsing and email
  • General multitasking

Features:

  • 2GB capacity
  • DDR2 SDRAM technology
  • 667MHz (PC2-5300) speed
  • 240-Pin DIMM form factor
  • CL5 latency
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved multitasking capabilities
  • Enhanced system responsiveness
  • Faster loading times for applications
  • Increased overall system performance compared to lower capacity modules
  • Cost-effective upgrade option

Additional Details:

This Hynix memory module operates at 1.8V and is designed to meet JEDEC standards. Its 2GB capacity offers a significant boost in performance compared to systems with 1GB or less, allowing for smoother operation when running multiple applications simultaneously. The PC2-5300 rating indicates its data transfer capability, which is suitable for a wide range of computing tasks.

The CL5 latency specifies the number of clock cycles it takes for the memory to respond to a command, influencing the speed at which data can be accessed. The unbuffered design allows for direct communication between the memory controller and the memory chips, contributing to improved performance.

The absence of ECC (Error-Correcting Code) is typical for desktop memory modules, where cost considerations are more critical than absolute data integrity. Installation is simple; just insert the module into an available DDR2 DIMM slot on your motherboard. Before installation, ensure your motherboard supports DDR2 memory and the 2GB module capacity. Consult your motherboard manual for specific instructions and compatibility information.

This module is an excellent choice for users looking to breathe new life into older desktop systems by increasing the amount of available RAM. This upgrade can noticeably improve the performance of everyday tasks such as web browsing, word processing, and email, and can also enhance the experience of running more demanding applications.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess