EN
  • EN
  • DE

HYMP125S64CP8-S6-C

Part No HYMP125S64CP8-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950168-HYMP125S64CP8-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125S64CP8-S6-C CAD Model

Description

The Hynix HYMP125S64CP8-S6-C is a 2GB DDR2 SODIMM memory module designed for laptop computers and other small form-factor systems. It's manufactured by Hynix Semiconductor, a major global supplier of memory chips. This module provides a significant memory upgrade compared to smaller modules, enhancing overall system performance and multitasking capabilities.

Applications

  • Laptop Computers: Primarily used as a memory upgrade for laptops to improve performance and responsiveness.
  • Small Form-Factor PCs: Suitable for use in small form-factor desktop computers or embedded systems that utilize SODIMM memory.
  • Industrial Computing: Can be implemented in industrial computing systems requiring SODIMM DDR2 memory.

Features

  • Capacity: 2GB memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for faster data transfer rates and lower power consumption compared to DDR.
  • SODIMM Form Factor: Designed in the SODIMM (Small Outline Dual Inline Memory Module) form factor, making it suitable for laptops and other compact devices.
  • Speed: Operates at a specific clock speed, typically 667MHz or 800MHz (check the module specifications for the exact speed).
  • JEDEC Compliant: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Organization: Organized as 256M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Increased Memory Capacity: Provides a larger amount of memory, allowing users to run more applications simultaneously without experiencing slowdowns.
  • Improved Performance: Enhances system performance by providing faster memory access speeds, reducing bottlenecks, and enabling smoother multitasking.
  • Enhanced Responsiveness: Applications load faster and respond more quickly, leading to a better user experience.
  • Better Gaming Experience: Improves gaming performance by reducing loading times and providing smoother gameplay (especially in older games).
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to boost system performance compared to other hardware upgrades.

Additional Details

The HYMP125S64CP8-S6-C module is designed for easy installation in compatible laptops and small form-factor systems. Before installing, it's recommended to check your system's specifications for memory compatibility, maximum supported capacity, and supported speeds. Improper installation or incompatibility can lead to system instability.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess