The Hynix HYMP125R72MP4-E3 is a 2GB DDR2 ECC Registered DIMM designed for servers and workstations that require high capacity and data integrity. Operating at a speed of DDR2-800 (PC2-6400), this module leverages ECC (Error-Correcting Code) to detect and correct memory errors, ensuring system stability and data accuracy.
Applications:
- Servers
- Workstations
- High-performance computing systems
- Data centers
Features:
- 2GB Capacity
- DDR2 Technology
- ECC Registered DIMM
- Operating speed of DDR2-800 (PC2-6400)
- 240-Pin DIMM
- ECC Error Correction
- 1.8V Power Supply
Benefits:
- Increased system stability due to ECC, which corrects single-bit errors and detects multi-bit errors.
- Enhanced data integrity, reducing the risk of data corruption and system crashes.
- Improved system performance with higher memory bandwidth.
- Suitable for demanding applications requiring large memory capacity and error correction.
The HYMP125R72MP4-E3 module is a 240-pin DDR2 DIMM, ensuring compatibility with a wide range of server and workstation motherboards that support DDR2 ECC Registered memory. The registered design enhances signal integrity and stability, particularly in systems with multiple DIMMs installed. The ECC functionality is crucial for maintaining data accuracy in mission-critical applications. The 1.8V power supply ensures efficient operation.
This memory module is a reliable solution for upgrading or expanding the memory capacity of compatible systems, ensuring optimal performance and stability for memory-intensive applications. It is well-suited for demanding enterprise environments where data integrity and system uptime are critical.