EN
  • EN
  • DE

HYMP125F72CP8D3-S5

Part No HYMP125F72CP8D3-S5
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 256Mx72 FBDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950092-HYMP125F72CP8D3-S5
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP125F72CP8D3-S5 CAD Model

Description

The Hynix HYMP125F72CP8D3-S5 is a 2GB DDR3 ECC Registered DIMM designed for server and workstation applications. This memory module offers reliable performance and error correction for demanding environments. It operates at a speed of 1333MHz (PC3-10600).

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Applications requiring error correction

Features:

  • 2GB capacity
  • DDR3 technology
  • ECC Registered DIMM
  • Operating speed of 1333MHz (PC3-10600)
  • 240-Pin DIMM
  • 1.5V voltage

Benefits:

  • Ensures data integrity through ECC functionality, preventing data corruption.
  • Enhances system stability, reducing the risk of system failures.
  • Improves performance in memory-intensive applications.
  • Compatible with a wide range of servers and workstations that support DDR3 ECC Registered memory.
  • Offers high reliability for continuous operation in critical environments.

Technical Specifications:

The HYMP125F72CP8D3-S5 is a 240-pin DDR3 SDRAM ECC Registered DIMM that operates at 1.5V. It is compliant with JEDEC standards for DDR3 memory. The ECC feature detects and corrects single-bit errors, and it detects multi-bit errors. The registered design enhances the signal integrity and stability of the memory module in server environments. This module is designed for systems requiring robust data protection and reliability.

You May Also Be Interested in

Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess