EN
  • EN
  • DE

HYMP112S64CP8-S6-C

Part No HYMP112S64CP8-S6-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950251-HYMP112S64CP8-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP112S64CP8-S6-C CAD Model

Description

The Hynix HYMP112S64CP8-S6-C is a 1GB DDR2-800 (PC2-6400) SODIMM memory module designed for use in laptops and other small form factor PCs. This module provides an affordable and reliable way to increase memory capacity, improving system performance and multitasking capabilities.

Applications:

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 1GB Capacity
  • DDR2 Technology
  • PC2-6400 (DDR2-800) Speed
  • 200-Pin SODIMM Form Factor
  • Double Data Rate Architecture
  • 800 MHz Clock Speed
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved System Responsiveness: Increasing memory capacity enhances the overall responsiveness of the system, making it faster and more efficient.
  • Enhanced Multitasking: Run multiple applications simultaneously without experiencing significant slowdowns.
  • Cost-Effective Upgrade: Provides a budget-friendly way to improve system performance and extend the lifespan of your laptop.
  • Reliable Performance: Hynix is a reputable manufacturer, ensuring the module delivers stable and consistent performance.
  • Easy Installation: The SODIMM form factor simplifies installation in compatible laptops and small form factor PCs.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 1GB
  • Speed: PC2-6400 (DDR2-800)
  • Form Factor: 200-Pin SODIMM
  • Error Checking: Non-ECC
  • Buffering: Unbuffered
  • Voltage: 1.8V

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess