EN
  • EN
  • DE

HYMD512G726BF4N-D43-A

Part No HYMD512G726BF4N-D43-A
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR-400 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951371-HYMD512G726BF4N-D43-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYMD512G726BF4N-D43-A CAD Model

Description

The Hynix HYMD512G726BF4N-D43-A is a 4GB DDR2 ECC Registered DIMM memory module. It's designed for servers and workstations requiring high capacity and data integrity. ECC (Error-Correcting Code) memory is crucial in environments where data corruption cannot be tolerated.

Applications:

  • Servers: Used in servers to ensure data integrity and system stability, particularly in critical applications.
  • Workstations: Suitable for high-performance workstations that require large amounts of memory for tasks such as video editing, scientific simulations, and CAD.
  • Data Centers: Implemented in data center environments to maintain data accuracy and prevent system crashes.
  • Financial Systems: Used in financial systems where data accuracy is paramount for reliable transactions and reporting.

Features:

  • Capacity: 4GB DDR2 ECC Registered DIMM.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, improving data reliability.
  • Registered DIMM: Includes a register between the memory controller and the DRAM chips, enhancing signal stability and allowing for higher memory capacities.
  • DDR2 Technology: Utilizes Double Data Rate 2 (DDR2) technology for increased data transfer rates compared to DDR.
  • Operating Frequency: Operates at a specific frequency (e.g., 533MHz), which affects the overall data throughput.
  • Module Type: DIMM (Dual Inline Memory Module) form factor.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures that data is accurate and reliable, reducing the risk of system errors.
  • Improved System Stability: Registered DIMM design enhances signal stability, allowing for higher memory capacities without compromising performance.
  • Increased System Uptime: By correcting errors and preventing crashes, ECC memory helps to maximize system uptime.
  • Better Performance: DDR2 technology provides faster data transfer rates compared to older memory technologies.
  • Scalability: Allows for greater memory capacity, enabling systems to handle more demanding workloads.

Additional Details:

The HYMD512G726BF4N-D43-A operates at a voltage of 1.8V, which is typical for DDR2 memory. Registered DIMMs are designed for use in systems that specifically support them. Check the motherboard documentation to ensure compatibility. This module is commonly used in older server and workstation platforms. The 'D43' in the part number likely refers to the speed grade (e.g., DDR2-533) and the 'A' might indicate a specific revision or manufacturing batch. The ECC functionality is particularly important for applications where data errors can have serious consequences. Hynix (now SK Hynix) is a reputable manufacturer of memory modules, known for producing high-quality and reliable products.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess