EN
  • EN
  • DE

HYM71V32C735HCT4-H

Part No HYM71V32C735HCT4-H
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC133 32MX72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952276-HYM71V32C735HCT4-H
Series *
Ultra Librarian 3D Model Ultra Librarian HYM71V32C735HCT4-H CAD Model

Description

The HYM71V32C735HCT4-H is a 32MB Synchronous DRAM (SDRAM) module manufactured by Hynix Semiconductor. This module is designed for use in a variety of applications requiring high-speed data access and reliable performance. It operates at a specified clock speed, crucial for system stability and data throughput.

Applications

  • Desktop PCs: Used as main system memory to improve application loading times and overall system responsiveness.
  • Workstations: Provides the necessary memory capacity for demanding applications like video editing, CAD, and scientific simulations.
  • Industrial PCs: Employed in embedded systems and industrial control equipment requiring reliable memory operation in harsh environments.
  • Networking Equipment: Utilized in routers, switches, and other network devices to buffer data and manage network traffic.

Features

  • Capacity: 32MB, offering sufficient memory for a range of applications.
  • SDRAM Technology: Provides high-speed data access compared to older DRAM technologies.
  • Synchronous Operation: Operates in synchronization with the system clock, enabling faster data transfers.
  • JEDEC Standard: Compliant with industry standards for compatibility and reliability.
  • Voltage: Typically operates at 3.3V or 5V, depending on the specific configuration.

Benefits

  • Improved System Performance: Faster data access translates to quicker application loading and smoother multitasking.
  • Enhanced Reliability: Hynix Semiconductor is known for producing high-quality memory modules with robust performance.
  • Increased Productivity: Reduces waiting times for data processing, allowing users to accomplish more in less time.
  • Cost-Effective Solution: Provides a balance of performance and affordability for various applications.

Technical Specifications

The HYM71V32C735HCT4-H module adheres to the JEDEC standards for SDRAM modules. It features a specific number of pins and operates at a defined clock frequency. The exact timing parameters (CAS latency, RAS-to-CAS delay, etc.) are crucial for proper system integration. Refer to the Hynix datasheet for precise specifications related to operating voltage, timing characteristics, and environmental conditions. The module also incorporates features such as auto-refresh and power-down modes to optimize power consumption.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess