EN
  • EN
  • DE

HY62CT08081E-DP70C

Part No HY62CT08081E-DP70C
Manufacturer Hynix Semiconductor
Catalog SRAM
Description SRAM 32Kx8-70 DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957364-HY62CT08081E-DP70C
Series *
Ultra Librarian 3D Model Ultra Librarian HY62CT08081E-DP70C CAD Model

Description

The HY62CT08081E-DP70C is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Hynix Semiconductor. It is organized as 1,048,576 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various memory-intensive tasks.

Applications

  • Cache memory in embedded systems.
  • Buffer memory in communication devices.
  • Data storage in portable electronics.
  • Memory for industrial control systems.
  • Medical devices requiring reliable data storage.

Features

  • High-speed access time: Typically 70ns, enabling quick data retrieval.
  • Low power consumption: CMOS technology ensures minimal power usage.
  • Single 3.3V power supply: Simplifies power management in system designs.
  • Fully static operation: No clock or refresh required, simplifying system design and reducing power consumption.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention voltage: Offers excellent data retention characteristics.
  • Operating temperature range: Suitable for industrial temperature environments.
  • Available in various packages: Allowing for flexible integration into different board designs.

Benefits

  • Improved system performance: High-speed access time reduces latency and improves overall system responsiveness.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Simplified system design: Fully static operation eliminates the need for complex refresh circuitry.
  • Increased system reliability: Robust design and data retention capabilities ensure data integrity.
  • Cost-effective solution: Provides a balance of performance, power consumption, and cost.

Additional Details

The HY62CT08081E-DP70C utilizes advanced CMOS technology to achieve high-speed performance and low power consumption. Its fully static operation eliminates the need for external clocks or refresh cycles, simplifying system integration and reducing overall system complexity. The SRAM is available in various package options, catering to diverse application requirements. The device also features tri-state outputs, which allow for easy memory expansion and seamless integration into bus-oriented architectures. The HY62CT08081E-DP70C is suitable for use in a wide range of operating temperatures. It is designed to ensure reliable data storage and retrieval in demanding environments. This SRAM is a reliable and efficient memory solution for applications requiring fast access times, low power consumption, and ease of integration.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess