EN
  • EN
  • DE

HY628100ALLG-55

Part No HY628100ALLG-55
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995692-HY628100ALLG-55
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY628100ALLG-55 CAD Model

Description

The HY628100ALLG-55 is a high-speed, low-power CMOS Static RAM (SRAM) manufactured by Hynix Semiconductor. It is designed for applications requiring fast data access and low power consumption, making it suitable for various memory-intensive tasks.

Applications

  • Cache Memory: Utilized as cache memory in microprocessors and microcontrollers to speed up data access.
  • Embedded Systems: Integrated into embedded systems for storing configuration data, program code, and temporary data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering and temporary storage.
  • Industrial Control Systems: Used in industrial controllers and automation systems for data logging and process control.
  • Medical Devices: Integrated into medical instruments and diagnostic equipment for storing patient data and system parameters.

Features

  • High-Speed Access Time: Offers a fast access time of 55ns, enabling quick data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Requires a single 5V power supply for operation, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, facilitating easy integration with other digital components.
  • Three-State Output: Features a three-state output, allowing multiple devices to share a common data bus.
  • Data Retention Voltage: Maintains data integrity even at low voltage levels.
  • CMOS Technology: Fabricated using CMOS technology for high performance and low power.

Benefits

  • Fast Data Access: High-speed access time improves system performance and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simple Integration: TTL compatibility simplifies integration with existing systems.
  • Reliable Data Storage: Guarantees data integrity even at low voltage levels.
  • Versatile Application: Suitable for a wide range of memory-intensive applications.
  • Reduced System Cost: Single power supply requirement reduces the need for additional components.

The HY628100ALLG-55 has an organization of 128K x 8 bits, providing a total storage capacity of 1 Mbit. It supports both read and write operations, with separate enable inputs for each. The device's address inputs are used to select the specific memory location to be accessed. Its operating temperature range typically spans from -40°C to +85°C, allowing it to function reliably in harsh environments. The HY628100ALLG-55 is often found in applications where speed and low power are paramount.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess