EN
  • EN
  • DE

OV5620

Part No OV5620
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Description advanced digital imaging and HD video
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264463-OV5620
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OV5620 CAD Model

Description

The OmniVision Technologies Inc OV5620 is a 5-megapixel CMOS image sensor designed for mobile phone and digital camera applications. This sensor delivers high-quality images and video while maintaining low power consumption, making it ideal for battery-powered devices. It leverages OmniVision’s advanced sensor technology to provide excellent low-light performance and high dynamic range.

Applications:

  • Mobile Phones
  • Digital Still Cameras
  • Tablet Computers
  • Security Cameras
  • Automotive Cameras

Features:

  • 5-Megapixel Resolution: Captures detailed images and videos.
  • CMOS Technology: Offers high image quality and low power consumption.
  • Low-Light Performance: Ensures clear images in dimly lit environments.
  • High Dynamic Range (HDR): Captures details in both bright and dark areas of a scene.
  • Integrated Image Signal Processor (ISP): Simplifies system design and reduces component count.
  • Support for Multiple Output Formats: Including YUV, RGB, and JPEG.
  • Digital Video Port (DVP) Interface: Allows for easy integration with various processors.
  • MIPI Interface: Provides high-speed data transfer.
  • Automatic Black Level Calibration (ABLC): Ensures consistent image quality.
  • Automatic White Balance (AWB): Adjusts color balance for accurate color reproduction.
  • Automatic Exposure Control (AEC): Optimizes exposure settings for different lighting conditions.

Benefits:

  • High-Quality Imaging: Captures detailed and vibrant images and videos.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved Low-Light Performance: Provides clear images in challenging lighting conditions.
  • Simplified System Design: Integrated ISP reduces the need for external components.
  • Versatile Output Formats: Compatible with a wide range of processing platforms.
  • Easy Integration: Standard interfaces simplify system integration.
  • Reliable Performance: Automatic calibration and control features ensure consistent image quality.
  • Enhanced User Experience: Delivers high-quality imaging for a more enjoyable user experience.

Additional Details:

The OV5620 sensor supports various resolutions and frame rates, allowing for flexible video recording options. It also features advanced noise reduction algorithms to minimize image artifacts. The integrated ISP includes functions such as lens shading correction, defective pixel correction, and color correction, further enhancing image quality. The compact size and low profile of the OV5620 make it suitable for integration into slim mobile devices. The sensor is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

You May Also Be Interested in

Agere Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
NPC
Need more? Email Us
ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toko America Inc.
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Intel
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6334 $95.2668
3+ $39.0840 $117.2520
5+ $37.8621 $189.3105
7+ $36.6412 $256.4884
9+ $35.4192 $318.7728
11+ $31.7556 $349.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess