EN
  • EN
  • DE

HY5PS121621CFP-S6-C

Part No HY5PS121621CFP-S6-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941791-HY5PS121621CFP-S6-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS121621CFP-S6-C CAD Model

Description

The HY5PS121621CFP-S6-C is a high-performance DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It is designed for a wide array of applications requiring fast and efficient memory access.

Applications

  • Graphics Cards
  • Gaming Consoles
  • Digital TVs
  • Set-Top Boxes
  • Networking Devices

Features

  • Capacity: The memory capacity is optimized for graphics-intensive applications.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for enhanced data transfer rates compared to DDR SDRAM.
  • High Bandwidth: Provides a wide data pathway, enabling fast data throughput.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life.
  • RoHS Compliance: Manufactured in compliance with Restriction of Hazardous Substances (RoHS) standards.
  • Operating Temperature Range: Operates reliably within industrial temperature ranges.

Benefits

  • Improved Graphics Performance: Supports smooth and responsive graphics rendering.
  • Enhanced System Responsiveness: Reduces latency and improves overall system performance.
  • Energy Efficiency: Minimizes power consumption for longer battery life and reduced energy costs.
  • Reliable Operation: Provides stable and consistent performance under various operating conditions.
  • Cost-Effective: Delivers a balance of performance and cost, making it a suitable option for numerous applications.

Additional Details

The HY5PS121621CFP-S6-C is built using advanced manufacturing processes to ensure high reliability and performance. The design is optimized for compatibility with various chipsets supporting DDR2 memory. It is available in a standard package for ease of integration. Hynix Semiconductor is a reputable manufacturer known for producing quality memory solutions.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess