EN
  • EN
  • DE

HY5DU561622FTP-4-A

Part No HY5DU561622FTP-4-A
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR 16Mx16 250MHz TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943951-HY5DU561622FTP-4-A
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622FTP-4-A CAD Model

Description

The HY5DU561622FTP-4-A is a 256Mb DDR SDRAM manufactured by Hynix Semiconductor, organized as 16M x 16. It is a memory component designed for applications needing a moderate amount of memory with DDR speeds. The "-4" likely indicates a specific speed grade. It is typically used in graphics cards, embedded systems, and networking devices.

Applications:

  • Graphics Cards (older generations)
  • Embedded Systems
  • Networking Devices
  • Set-Top Boxes
  • Industrial Automation

Features:

  • Capacity: 256Mb (16M x 16)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random Access Memory
  • Data Rate: The "-4" likely represents the speed grade, indicating clock frequency and data transfer rates (Consult official datasheet for exact speeds).
  • Interface: High-speed parallel interface
  • Operating Voltage: Generally 2.5V, but confirm using the Hynix datasheet.
  • Package: TSOP or FBGA (Check the specific datasheet)

Benefits:

  • Appropriate Capacity: Suited for devices that require a moderate amount of memory.
  • DDR Performance: DDR enables faster data transfer compared to standard SDRAM.
  • Cost-Effective: Provides a good compromise between performance and cost.
  • Reliable: Manufactured by a reputable company (Hynix Semiconductor).

This 256Mb DDR SDRAM component delivers a reliable memory solution for various applications. Refer to the official HY5DU561622FTP-4-A datasheet for timing parameters, voltage specifications, and package information for accurate integration.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess