The HY5DU561622FFP-D43-C is a 512Mbit DDR2 SDRAM memory chip manufactured by Hynix Semiconductor. This memory is designed for high-performance applications requiring fast data access and transfer rates.
Applications:
- Graphics Cards
- Gaming Consoles
- High-Performance Computing Systems
- Networking Devices
- Video Processing Equipment
Features:
- 512Mbit (32M x 16) DDR2 SDRAM
- Double Data Rate architecture: two data transfers per clock cycle
- Data Rate: Up to 250MHz (500Mbps)
- Voltage: 1.8V
- 8 Internal Banks for concurrent operation
- Burst Length: 2, 4, 8
- CAS Latency: 3, 4, 5
- On-Die Termination (ODT) for improved signal integrity
- Off-Chip Driver (OCD) Impedance Adjustment
- RoHS Compliant
Benefits:
- High Bandwidth: The DDR2 architecture provides high bandwidth, enabling fast data transfer rates for improved system performance.
- Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation compared to previous generations.
- Improved Signal Integrity: On-Die Termination (ODT) helps reduce signal reflections and improve signal quality.
- Large Memory Capacity: 512Mbit density provides sufficient memory for demanding applications.
- Reliable Operation: Designed for stable and reliable operation in various computing environments.
Additional Details:
The HY5DU561622FFP-D43-C supports features such as On-Die Termination (ODT) and Off-Chip Driver (OCD) impedance adjustment to enhance signal integrity and reduce noise. This memory chip is also RoHS compliant, meaning it is free of hazardous substances. The combination of high bandwidth, low power consumption, and improved signal integrity makes it suitable for applications requiring high performance and reliability.