EN
  • EN
  • DE

HY5DU12822CFP-D43-C

Part No HY5DU12822CFP-D43-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 64Mx8 FBGA Pb-Free (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944135-HY5DU12822CFP-D43-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU12822CFP-D43-C CAD Model

Description

The HY5DU12822CFP-D43-C is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It's a memory component designed for applications requiring high-speed data transfer.

Applications:

  • Graphics cards
  • Desktop and laptop computers
  • Gaming consoles
  • Networking devices
  • Embedded systems

Features:

  • Capacity: 256Mb (128M x 2 x 4 banks)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: The "-D43" likely indicates a specific speed grade, corresponding to 200MHz (DDR400).
  • Voltage: Typically 2.5V
  • Interface: Standard DDR SDRAM interface
  • Operating Temperature: Commercial temperature grade
  • Package: FBGA (Fine-Pitch Ball Grid Array)

Benefits:

  • High Bandwidth: DDR technology provides faster data transfer rates.
  • Improved Performance: Enhances system performance and responsiveness.
  • Lower Power Consumption: Operates at 2.5V, contributing to energy efficiency.
  • Compact Size: FBGA packaging allows for a smaller footprint.
  • Reliability: Hynix is a reputable manufacturer of memory products.

Additional Details:

The HY5DU12822CFP-D43-C conforms to JEDEC standards for DDR SDRAM. The 128M x 2 x 4 banks organization describes the internal memory structure. The -D43 speed bin specifies the maximum operating frequency and timing parameters. For precise timing specifications (CAS latency, RAS-to-CAS delay, etc.), consult the Hynix datasheet for this part number. The "-C" suffix may indicate a specific revision or production lot. The FBGA packaging provides improved thermal performance and allows for higher density compared to older packaging technologies. This memory is suitable for a range of applications where a balance of performance, cost, and power efficiency is required. The DDR interface simplifies integration into existing systems.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess