EN
  • EN
  • DE

HY5DU12422BT-H

Part No HY5DU12422BT-H
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-266 128Mx4-H CL2.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944293-HY5DU12422BT-H
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU12422BT-H CAD Model

Description

The HY5DU12422BT-H is a 128Mbit DDR SDRAM (Double Data Rate Synchronous DRAM) chip manufactured by Hynix Semiconductor. It is designed for use in applications requiring fast data access and high bandwidth.

Applications:

  • Graphics Cards: Commonly used as video memory in graphics cards to store textures, frame buffers, and other graphical data.
  • Gaming Consoles: Employed as main memory or graphics memory in gaming consoles for processing game data and graphics.
  • Networking Devices: Utilized in routers, switches, and other networking equipment for buffering and processing network traffic.
  • High-Performance Computing: Used in servers and workstations for demanding applications such as scientific simulations and data analysis.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial controllers and automotive systems.

Features:

  • Capacity: 128Mbit (8M x 16)
  • Data Rate: DDR (Double Data Rate)
  • Clock Frequency: Operates at frequencies up to 166 MHz.
  • Interface: Standard DDR SDRAM interface
  • Power Supply: Operates at a voltage of 2.5V
  • Package: TSOP (Thin Small Outline Package)

Benefits:

  • High Bandwidth: DDR technology provides high data transfer rates, improving system performance.
  • Low Latency: Fast access times enable quick retrieval of data, reducing latency.
  • Power Efficiency: Designed for low power consumption, making it suitable for mobile and embedded applications.
  • Reliability: Hynix Semiconductor is known for producing high-quality and reliable memory chips.

Additional Details:

The HY5DU12422BT-H supports standard DDR SDRAM command protocols, allowing for easy integration into existing systems. Its double data rate architecture effectively doubles the bandwidth compared to single data rate SDRAM. It typically operates within a temperature range of 0°C to 70°C. Its key features include high bandwidth, low latency, and power efficiency. Its reliable performance makes it a popular choice for memory solutions. It utilizes a standard DDR interface that helps with design and implementation of its circuits.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess