EN
  • EN
  • DE

HY5DU121622CTP-D43DR-C

Part No HY5DU121622CTP-D43DR-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944164-HY5DU121622CTP-D43DR-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU121622CTP-D43DR-C CAD Model

Description

The HY5DU121622CTP-D43DR-C is a 128Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. The "D43DR" likely refers to a specific speed grade and potentially a revised or optimized design compared to the base "D43" version. The "C" typically denotes a commercial temperature range.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data in entry-level graphics solutions.
  • Set-Top Boxes: Provides memory for processing and displaying multimedia content.
  • Printers: Employed as buffer memory for print jobs.
  • Networking Devices: Integrated into routers and switches for packet buffering and data storage in cost-sensitive applications.
  • Embedded Systems: Utilized in embedded applications requiring moderate memory bandwidth, where a specific revision or optimized design is preferred.

Features

  • 128Mbit Capacity: Provides adequate memory storage for various applications.
  • DDR Technology: Offers higher bandwidth and improved performance compared to SDR SDRAM.
  • Double Data Rate: Transfers data on both clock edges, maximizing data throughput.
  • High Clock Frequency: Operates at a frequency that enables rapid data access and transfer.
  • Low Power Consumption: Designed for efficient power usage, suitable for various applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and interoperability.
  • Revised Design (D43DR): May offer improved performance, stability, or power efficiency compared to the base D43 version.

Benefits

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Graphics Capabilities: Supports moderate-resolution textures and fluid video playback.
  • Efficient Data Handling: Allows for rapid processing of data in networking and embedded applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Potentially Improved Stability: The revised design (D43DR) may offer enhanced stability and reliability compared to the previous version.

Additional Details

The HY5DU121622CTP-D43DR-C typically operates at a voltage of 2.5V. It is packaged in a standard TSOP (Thin Small Outline Package) or similar package for surface mounting on printed circuit boards. The timing parameters and refresh rates are compliant with JEDEC specifications. This memory chip is designed to be a cost-effective and reliable solution, with a potentially enhanced design compared to earlier versions.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess