EN
  • EN
  • DE

HY57V281620FLTP-HI

Part No HY57V281620FLTP-HI
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-H 133MHz Low Power Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945569-HY57V281620FLTP-HI
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V281620FLTP-HI CAD Model

Description

The HY57V281620FLTP-HI is a high-speed synchronous dynamic random access memory (SDRAM) chip manufactured by Hynix Semiconductor. It is designed for applications that require fast data access and significant memory bandwidth, such as graphics cards, high-performance computing, and embedded systems.

Applications:

  • Graphics cards
  • High-performance computing systems
  • Embedded systems with high memory demands
  • Networking devices
  • Digital signal processing

Features:

  • High-speed synchronous operation: Facilitates rapid data transfer, essential for performance-critical tasks.
  • DDR (Double Data Rate) architecture: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • 256Mb (16M x 16) memory organization: Offers a substantial memory capacity for data storage and processing.
  • Programmable burst length: Enables optimization of data transfer efficiency by supporting various burst lengths.
  • Auto precharge feature: Simplifies memory management by automatically precharging memory cells after access.
  • Low power consumption: Designed to minimize energy usage.

Benefits:

  • Improved system performance: Enables faster data access and processing, leading to enhanced overall system performance.
  • Increased memory bandwidth: Provides sufficient bandwidth for demanding applications, preventing performance bottlenecks.
  • Enhanced efficiency: Optimizes data transfer and memory management for greater efficiency.
  • Reduced power consumption: Contributes to lower operating costs and extended battery life in portable applications.
  • Reliable operation: Offers stable and dependable performance under various operating conditions.

Additional Details:

The HY57V281620FLTP-HI SDRAM chip operates at a specific clock frequency, which determines its data transfer rate. It typically operates on a 3.3V power supply and is available in packages like TSOP (Thin Small Outline Package). This SDRAM is often utilized alongside memory controllers and other memory components to form a complete memory system. The specific timing parameters and operating conditions should be carefully reviewed to ensure optimal stability and performance. Refer to the Hynix Semiconductor datasheet for detailed specifications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess