The HY57V168010DTC-10S is a 16Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Hynix Semiconductor. It is organized as 2 Banks x 1,048,576 words x 8 bits. This SDRAM is designed for applications needing moderate memory capacity and speed.
Applications
- Embedded systems
- Networking devices
- Graphics cards (low-end)
- Set-top boxes
- Printers
Features
- 16Mbit memory capacity (2 Banks x 1,048,576 words x 8 bits)
- Synchronous operation
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Burst lengths of 1, 2, 4, 8, and full page
- Auto and self refresh modes
- TSOP package
Benefits
- Moderate memory capacity: 16Mbit is suitable for a range of embedded applications.
- High-speed data access: Synchronous operation allows for fast data transfer.
- Low power consumption: 3.3V supply minimizes energy usage.
- Easy integration: LVTTL compatibility simplifies interfacing with other digital components.
- Reliable operation: Auto and self refresh modes ensure data integrity.
Technical Specifications
The HY57V168010DTC-10S operates with a 3.3V power supply. It is packaged in a TSOP (Thin Small Outline Package). The -10S typically indicates an access time of 10ns. The refresh cycle is normally 64ms. It is compliant with JEDEC standards for SDRAM devices.