EN
  • EN
  • DE

HY57V161610FTP-7I-C

Part No HY57V161610FTP-7I-C
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 1Mx16-7 PC143 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945778-HY57V161610FTP-7I-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V161610FTP-7I-C CAD Model

Description

The HY57V161610FTP-7I-C is a 16M x 16 Bit Synchronous DRAM (SDRAM) from Hynix Semiconductor. Similar to the HY57V161610FTP-7-C, it is designed for use in applications demanding moderate memory capacity and reliable performance. This SDRAM features a synchronous interface for synchronized data transfer with the system clock. The "7I" likely indicates an industrial temperature range, meaning it can operate in more extreme temperature environments compared to the HY57V161610FTP-7-C.

Applications

  • Graphics cards
  • Set-top boxes
  • Networking equipment
  • Printers
  • Industrial control systems (especially those operating in harsh environments)

Features

  • 3.3V Power Supply
  • Clock frequency up to 143 MHz
  • Four internal banks for concurrent operation
  • Programmable burst length (1, 2, 4, 8, full page)
  • Programmable CAS latency (2, 3)
  • Auto precharge option for each burst
  • Refresh cycles: 8 refresh cycles / 64 ms
  • Self-refresh mode
  • LVTTL compatible inputs and outputs
  • TSOP package
  • Extended temperature range (likely -40°C to +85°C)

Benefits

  • High Speed: Offers fast data transfer rates with a clock frequency up to 143 MHz.
  • Reliable Performance: Provides stable operation with features like self-refresh and auto precharge.
  • Flexible Configuration: Programmable burst length and CAS latency allow for optimized memory access.
  • Low Power Consumption: Operates at 3.3V for efficient power usage.
  • Easy Integration: LVTTL compatible inputs and outputs enable seamless integration.
  • Extended Temperature Operation: Suitable for use in industrial environments with extreme temperatures.

Additional Details

The HY57V161610FTP-7I-C is packaged in a TSOP package. The four internal banks enable concurrent operation, which boosts overall system performance by enabling multiple memory access requests to be processed simultaneously. Its auto precharge feature simplifies memory management. The key differentiator from its counterpart is its ability to function reliably in a broader range of temperatures, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess