EN
  • EN
  • DE

HY51VS65403HGLT-5

Part No HY51VS65403HGLT-5
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description EDO 16Mx4-50 3.3 4K SR TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944435-HY51VS65403HGLT-5
Series *
Ultra Librarian 3D Model Ultra Librarian HY51VS65403HGLT-5 CAD Model

Description

The HY51VS65403HGLT-5 is a high-speed CMOS synchronous DRAM (SDRAM) from Hynix Semiconductor. This component is designed for memory applications requiring fast data transfer rates and efficient memory management.

Applications

  • Graphics cards
  • High-performance computing systems
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Industrial control systems

Features

  • 64Mbit (8M x 8) SDRAM
  • Operating speed: 200 MHz
  • Supply voltage: 3.3V
  • CAS Latency (CL) of 3
  • Burst Length: 1, 2, 4, 8, and Full Page
  • Auto Precharge and Controlled Precharge
  • Self Refresh Capability
  • Package: TSOP II

Benefits

  • High bandwidth and fast data transfer rates enhance system performance.
  • Low voltage operation reduces power consumption, making it suitable for energy-efficient applications.
  • Flexible burst modes optimize data access for various memory operations.
  • Auto and controlled precharge functions simplify memory management and improve efficiency.
  • Self-refresh capability minimizes power consumption during idle periods.
  • Compact TSOP II package allows for high-density board designs.

Additional Details

The HY51VS65403HGLT-5 SDRAM utilizes a synchronous interface to provide precise data synchronization with the system clock. Its 8M x 8 configuration allows for efficient storage and retrieval of data. The device supports various burst lengths, including 1, 2, 4, 8, and full page, providing flexibility for different application requirements. The auto precharge feature automatically precharges the memory array after a read or write operation, while the controlled precharge function allows for manual control of the precharge process. The self-refresh capability enables the device to retain data even when the system is in a low-power state. The TSOP II package ensures compatibility with standard board designs and facilitates easy integration into existing systems.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess