The HMT84GR7AMR4A-PB is a 32GB DDR3-1600 ECC Registered DIMM (RDIMM) from Hynix Semiconductor. It's designed for use in servers and high-end workstations where large memory capacity and data integrity are paramount.
Applications
- Servers
- High-End Workstations
- Data Centers
- Virtualization Environments
Features
- 32GB Capacity
- DDR3 Technology
- 1600MHz Clock Speed (PC3-12800)
- ECC Registered DIMM (RDIMM)
- 240-Pin
- Quad Rank
Benefits
- High Capacity: 32GB enables efficient handling of large datasets and memory-intensive applications.
- Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, ensuring data accuracy and preventing system instability.
- Stable Performance: RDIMM (Registered DIMM) design enhances signal integrity, particularly in systems with multiple memory modules.
- Enhanced Reliability: ECC and RDIMM technologies combined provide a higher level of system reliability.
- Improved Multitasking: Ample memory facilitates smooth multitasking and efficient operation of multiple applications simultaneously.
Additional Details
This memory module is compliant with JEDEC standards. It features a quad-rank configuration. The standard operating voltage is 1.5V. The registered design includes a register between the memory and the memory controller to improve signal quality. The module is lead-free and compliant with RoHS standards.