EN
  • EN
  • DE

HMT84GL7AMR4A-RD

Part No HMT84GL7AMR4A-RD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947235-HMT84GL7AMR4A-RD
Series *
Ultra Librarian 3D Model Ultra Librarian HMT84GL7AMR4A-RD CAD Model

Description

The Hynix HMT84GL7AMR4A-RD is a 32GB DDR3 Registered ECC Load Reduced DIMM (LRDIMM) memory module, designed for high-performance servers and workstations. LRDIMMs offer increased memory capacity and density compared to traditional RDIMMs, making them ideal for memory-intensive applications. The ECC functionality ensures data integrity, which is critical in server environments.

Applications

  • High-Density Servers
  • Virtualization Platforms
  • Cloud Computing
  • Data Centers
  • High-Performance Workstations

Features

  • Capacity: 32GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: LRDIMM (Load Reduced Dual Inline Memory Module)
  • Speed: PC3-12800 (1600MHz)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered, Load Reduced

Benefits

  • High Capacity: 32GB capacity allows for handling very large datasets and memory-intensive applications.
  • Increased Memory Density: LRDIMM technology allows for higher memory capacity per server, maximizing memory resources.
  • Data Integrity: ECC functionality detects and corrects memory errors, ensuring data accuracy and system stability.
  • Improved Server Performance: Enhances overall server performance and responsiveness, allowing for faster processing of critical tasks.
  • Reduced Power Consumption: LRDIMMs are designed to reduce the load on the memory controller, improving power efficiency.

Additional Details

The HMT84GL7AMR4A-RD module is a quad-rank module. The load-reduced design minimizes the electrical load on the memory bus, allowing for more modules to be installed without compromising performance. This module is compliant with JEDEC standards, ensuring compatibility with a wide range of servers and workstations that support DDR3 LRDIMM memory. It is suitable for applications requiring high memory capacity, data integrity, and efficient power consumption, such as virtualization, database management, and scientific computing.

You May Also Be Interested in

Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess