The Hynix Semiconductor HMT451R7DFR8C-PBT8 is a 4GB DDR3-1600 ECC Registered DIMM (RDIMM) memory module, primarily used in servers and high-performance workstations requiring reliable memory solutions. This module, operating at 1600 MHz (PC3-12800), is designed to boost system memory and improve overall performance, especially in environments where data integrity is vital.
Applications
- Servers
- High-Performance Workstations
- Data Centers
- Cloud Computing Environments
Features
- 4GB Capacity
- DDR3 Technology
- 1600MHz (PC3-12800) Speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 240-Pin
- 1.5V Operating Voltage
Benefits
- Enhances server and workstation performance
- Improves multitasking and application handling
- Increases data reliability with ECC
- Offers stable performance under heavy workloads
- Well-suited for memory-intensive applications
Additional Details
The HMT451R7DFR8C-PBT8 utilizes ECC to detect and correct single-bit errors, crucial for maintaining data integrity in server environments. Its Registered DIMM design includes a register that buffers address and control signals, reducing the electrical load on the memory controller and enabling higher memory capacity. As a 240-pin RDIMM operating at 1.5V, it's ideally suited for systems needing high reliability and error correction, making it appropriate for database servers, virtualization platforms, and other demanding applications. The Hynix Semiconductor HMT451R7DFR8C-PBT8 memory module ensures efficient data transfer rates, facilitating smooth operation even under significant loads. It is an excellent option for enhancing the performance and stability of servers and workstations in professional settings.