EN
  • EN
  • DE

HMT42GR7MFR4C-PBT3

Part No HMT42GR7MFR4C-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947785-HMT42GR7MFR4C-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7MFR4C-PBT3 CAD Model

Description

The HMT42GR7MFR4C-PBT3 is a 16GB DDR3 registered ECC server memory module manufactured by Hynix Semiconductor. It is designed for use in servers and workstations that require high-capacity, high-performance, and reliable memory.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Virtualization environments
  • Data centers

Features:

  • 16GB capacity
  • DDR3 technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R
  • 1600 MHz clock speed
  • 240-Pin DIMM
  • 1.5V operating voltage
  • Dual Rank

Benefits:

  • Increased server performance: The large capacity and fast clock speed of this module enables servers to handle larger workloads and process data more quickly.
  • Improved data integrity: The ECC functionality detects and corrects memory errors, preventing data corruption and system crashes.
  • Enhanced system stability: The registered design improves signal integrity and stability, especially in systems with multiple memory modules.
  • Reduced downtime: ECC reduces the likelihood of memory-related failures, minimizing downtime and improving system availability.
  • Higher density: Provides high memory capacity in a single module, freeing up DIMM slots for future expansion.

Additional Details:

The HMT42GR7MFR4C-PBT3 module conforms to industry-standard DDR3 specifications, ensuring compatibility with a wide range of server and workstation platforms that support DDR3 registered ECC memory. The 'PC3-12800R' designation indicates that it is designed to operate at a maximum transfer rate of 12800 MB/s, corresponding to a clock speed of 1600 MHz. Its dual-rank configuration allows for increased memory bandwidth by enabling interleaving of data across the two ranks. The 1.5V operating voltage contributes to energy efficiency in server environments.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess