The Hynix Semiconductor HMT42GR7DFR4C-RD is a 16GB DDR3 1866MHz ECC Registered DIMM (RDIMM) memory module designed for use in servers and high-performance workstations. This module operates at a speed of 1866 MHz (PC3-14900) and provides a high-capacity solution for increasing system memory and improving overall performance, particularly in environments where data integrity is paramount.
Applications
- Servers
- High-Performance Workstations
- Data Centers
- Virtualization Platforms
Features
- 16GB Capacity
- DDR3 Technology
- 1866MHz (PC3-14900) Speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 240-Pin
- 1.5V Operating Voltage
Benefits
- Increased server and workstation performance
- Improved multitasking and application handling
- Enhanced data reliability with ECC
- Stable performance under heavy workloads
- Suitable for memory-intensive applications
Additional Details
The HMT42GR7DFR4C-RD utilizes ECC to detect and correct single-bit errors, which is crucial for maintaining data integrity in server environments. As a Registered DIMM, it incorporates a register that buffers the address and control signals, reducing the electrical load on the memory controller and enabling greater memory capacity. It is a 240-pin RDIMM module and operates at a standard 1.5V. This memory module is ideal for systems that require high reliability and error correction capabilities, making it well-suited for database servers, virtualization platforms, and other critical applications. The Hynix Semiconductor HMT42GR7DFR4C-RD memory module ensures efficient data transfer rates, allowing for seamless operation even under heavy loads. It's an excellent choice for enhancing the performance and stability of servers and workstations used in professional environments, particularly those that demand high memory bandwidth.