EN
  • EN
  • DE

HMT42GR7BFR4C-RDB4

Part No HMT42GR7BFR4C-RDB4
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947335-HMT42GR7BFR4C-RDB4
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7BFR4C-RDB4 CAD Model

Description

The Hynix HMT42GR7BFR4C-RDB4 is a 16GB DDR3-1866 Registered DIMM (RDIMM) memory module designed for servers and workstations requiring high performance and reliability.

Applications

  • Servers
  • Workstations

Features

  • 16GB capacity
  • DDR3 technology
  • 1866MHz clock speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin

Benefits

  • Increased memory capacity for demanding applications
  • Improved data integrity and system stability with ECC
  • Enhanced performance with 1866MHz speed
  • Designed for server and workstation environments

Technical Specifications

  • Capacity: 16GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1866 MHz (PC3-14900)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Typically CL13, depending on SPD
  • Module Rank: Likely 2Rx4

The HMT42GR7BFR4C-RDB4 provides a high-capacity and high-speed memory solution for demanding server and workstation workloads. The RDIMM design reduces the load on the memory controller, enabling greater memory capacities and improved signal integrity. The ECC functionality is essential for ensuring data accuracy and preventing data corruption, making it suitable for mission-critical applications. This module is well-suited for virtualization, database servers, scientific computing, and other applications where performance and reliability are paramount. It is designed to comply with JEDEC standards.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess