EN
  • EN
  • DE

HMT42GR7AFR4A-PB

Part No HMT42GR7AFR4A-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948391-HMT42GR7AFR4A-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GR7AFR4A-PB CAD Model

Description

The HMT42GR7AFR4A-PB is a 16GB DDR3 PC3-12800R ECC Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. Designed for servers and high-performance workstations, this module provides a high-capacity memory solution with error-correcting code (ECC) to ensure data integrity and system stability. It operates at 1600MHz, delivering efficient data transfer rates for demanding applications.

Applications

  • Servers: Provides high-capacity, reliable memory for server applications.
  • High-Performance Workstations: Supports professional workstations requiring large memory capacities and error correction.
  • Data Centers: Ideal for data centers needing robust and scalable memory solutions.
  • Cloud Computing: Supports cloud-based applications and services with enhanced reliability.
  • Virtualization: Enhances the performance and stability of virtualized environments.

Features

  • 16GB Capacity: Provides ample memory for demanding server and workstation workloads.
  • DDR3 Technology: Offers high bandwidth and efficient power consumption.
  • PC3-12800R: Operates at 1600MHz for fast data transfer.
  • ECC Registered DIMM (RDIMM): Includes error correction code and a register for improved signal integrity.
  • 240-Pin: Standard connector for DDR3 memory modules.
  • 1.5V Operating Voltage: Energy efficient operation.

Benefits

  • Enhanced Data Integrity: ECC corrects memory errors, preventing system crashes and data corruption.
  • Improved System Stability: Provides reliable performance for servers and workstations.
  • Increased Uptime: Minimizes downtime due to memory-related issues.
  • Greater Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Reduced Data Loss: Protects against data loss due to memory errors.

Additional Details

The HMT42GR7AFR4A-PB operates at a voltage of 1.5V and is JEDEC compliant, ensuring compatibility with a wide range of server and workstation motherboards that support DDR3 ECC RDIMMs. The registered design includes a register between the memory controller and the DRAM chips, improving signal integrity and allowing for higher memory densities. The ECC (Error Correcting Code) feature automatically detects and corrects single-bit errors, enhancing the reliability of the system. Detailed specifications, including timings and thermal characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess