EN
  • EN
  • DE

HMT42GL7BMR4A-H9D2

Part No HMT42GL7BMR4A-H9D2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 2Gx72 LRDIMM 4Rx4 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949192-HMT42GL7BMR4A-H9D2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT42GL7BMR4A-H9D2 CAD Model

Description

The Hynix Semiconductor HMT42GL7BMR4A-H9D2 is a 16GB DDR3 Registered ECC server memory module. This module is designed to provide high-performance and reliable memory for servers and workstations, featuring error-correcting code (ECC) functionality which is crucial for maintaining data integrity in critical applications. This module is ideal for demanding environments that require high capacity and stability.

Applications

  • Servers
  • Workstations
  • High-Performance Computing (HPC) Systems
  • Data Centers

Features

  • Capacity: 16GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: PC3-12800 (1600MHz)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • Error Correction: ECC (Error-Correcting Code)
  • Buffering: Registered

Benefits

  • High Capacity: 16GB capacity allows for handling large datasets and memory-intensive applications.
  • Data Integrity: ECC functionality detects and corrects memory errors, ensuring data accuracy and system stability.
  • Reliable Performance: Registered design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Improved Server Performance: Enhances overall server performance and responsiveness, allowing for faster processing of critical tasks.
  • Reduced Downtime: ECC helps prevent system crashes and data corruption caused by memory errors, minimizing downtime.

Additional Details

The HMT42GL7BMR4A-H9D2 is a dual-rank module. Being a registered module, it includes a register between the memory controller and the DRAM chips, which helps to improve signal quality and stability, particularly when multiple modules are installed. This module is compliant with JEDEC standards, ensuring compatibility with a wide range of servers and workstations that support DDR3 RDIMM memory. It is suitable for applications requiring high memory capacity, data integrity, and reliable performance, such as virtualization, database management, and scientific computing.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess