The SST25VF512A-33-4I-ZAE is a 512 Kbit SPI serial flash memory device designed by Microchip Technology. It is part of the SST25 series, which is known for its high performance, reliability, and flexibility. This particular model offers a 3.3V power supply voltage and comes in an 8-lead SOIC (200 mil) package, identified by the package code ZAE.
Key Features:
- Memory Size: 512 Kbit (64 K x 8)
- Operating Voltage: 2.7V to 3.6V, making it suitable for a wide range of applications, especially those requiring low power consumption.
- Serial Interface: SPI (Serial Peripheral Interface) with speeds up to 50 MHz for fast data transfer.
- Write Protection: The device features software write protection for the entire memory array (BP0-BP3).
- Endurance: High endurance with 100,000 write cycles per sector and over 20 years of data retention, ensuring long-term reliability.
- Operating Temperature Range: The industrial temperature range of -40°C to +85°C allows the device to perform reliably in extreme environments.
Applications:
The SST25VF512A-33-4I-ZAE is a versatile memory solution that can be used in a variety of applications, including:
- Digital Voice Recorders
- Bluetooth devices
- GPS devices
- Medical and healthcare systems
- Industrial controls
- Smart cards
- Home automation systems
Advantages:
This memory device offers several advantages that make it a preferred choice for designers and engineers:
- The SPI interface allows for simple integration with most microcontrollers, providing an easy-to-use solution for expanding memory capabilities in embedded systems.
- Its small form factor and low power consumption make it ideal for portable and battery-powered applications.
- Microchip's commitment to quality ensures that the SST25VF512A-33-4I-ZAE is a reliable component for mission-critical applications.
Overall, the SST25VF512A-33-4I-ZAE from Microchip Technology is a high-quality, robust serial flash memory device that offers excellent performance and flexibility for a wide range of applications.