EN
  • EN
  • DE

HMT41GV7MFR8A-H9T3

Part No HMT41GV7MFR8A-H9T3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949355-HMT41GV7MFR8A-H9T3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7MFR8A-H9T3 CAD Model

Description

The Hynix Semiconductor HMT41GV7MFR8A-H9T3 is a 4GB DDR3 1333MHz ECC Registered DIMM (RDIMM) memory module primarily used in servers and high-performance workstations. Operating at 1333MHz (PC3-10600), this module offers a reliable solution for expanding system memory and boosting overall performance, especially in environments prioritizing data integrity.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments

Features

  • 4GB Capacity
  • DDR3 Technology
  • 1333MHz (PC3-10600) Speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-Pin
  • 1.5V Operating Voltage

Benefits

  • Enhances server and workstation performance
  • Improves multitasking and application handling
  • Increases data reliability with ECC
  • Ensures stable performance under heavy workloads
  • Well-suited for memory-intensive applications

Additional Details

The HMT41GV7MFR8A-H9T3 incorporates ECC to detect and correct single-bit errors, critical for maintaining data integrity in server environments. As a Registered DIMM, it includes a register buffering address and control signals, reducing the electrical load on the memory controller and enabling greater memory capacity. This 240-pin RDIMM operates at 1.5V. It's tailored for systems needing high reliability and error correction, ideal for database servers, virtualization platforms, and other mission-critical applications. The Hynix Semiconductor HMT41GV7MFR8A-H9T3 module ensures efficient data transfer, allowing smooth operation even under significant load. It's an excellent choice for enhancing the performance and stability of servers and workstations in professional settings.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess