EN
  • EN
  • DE

HMT41GV7BMR8A-G7

Part No HMT41GV7BMR8A-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM 4Rx8 (8GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949742-HMT41GV7BMR8A-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7BMR8A-G7 CAD Model

Description

The HMT41GV7BMR8A-G7 is a 4GB DDR3 PC3-10600E ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in entry-level servers and workstations that require error correction capabilities for increased stability and data integrity.

Applications:

  • Entry-Level Servers: Ideal for small business servers, file servers, print servers, and other applications where data reliability is crucial.
  • Workstations: Suitable for professional workstations used for tasks such as graphic design, video editing, and software development, ensuring stable performance and minimizing data corruption.
  • Small Data Centers: Employed in small data center environments where system uptime and data integrity are essential for business operations.
  • Home Servers: Used in home server setups for media streaming, file storage, and data backup, providing reliable performance and preventing data loss.

Features:

  • 4GB Capacity: Provides adequate memory capacity for running common server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer rates.
  • PC3-10600E (1333MHz): Operates at a clock speed of 1333MHz, ensuring smooth and responsive system performance.
  • ECC Unbuffered: Features Error Correcting Code (ECC) functionality to detect and correct memory errors, preventing data corruption and system crashes.
  • Unbuffered DIMM (UDIMM): Designed for compatibility with standard server and workstation motherboards, offering improved memory access speeds.
  • 240-Pin Design: Uses a standard 240-pin DIMM form factor for easy installation in compatible systems.

Benefits:

  • Enhanced Data Integrity: ECC functionality protects against memory errors, ensuring that data is stored and processed accurately.
  • Increased System Stability: ECC helps to prevent system crashes and downtime caused by memory errors, improving overall system reliability.
  • Improved Performance: Provides adequate memory capacity and fast data transfer rates for running server and workstation applications efficiently.
  • Cost-Effective Solution: Offers a cost-effective way to enhance system reliability and performance without requiring more expensive registered memory modules.
  • Easy Installation: The standard DIMM form factor simplifies the installation process, making it accessible for users with basic technical knowledge.

Additional Details:

Technical Specifications:

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Speed: 1333MHz (PC3-10600E)
  • Form Factor: 240-Pin DIMM
  • ECC: ECC Unbuffered
  • Voltage: 1.5V

The HMT41GV7BMR8A-G7 4GB DDR3 ECC Unbuffered DIMM is a reliable and cost-effective memory solution for entry-level servers and workstations. Its ECC functionality ensures data integrity and system stability, making it an ideal choice for environments where data reliability is paramount.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess