EN
  • EN
  • DE

HMT41GV7BMR4C-H9

Part No HMT41GV7BMR4C-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949205-HMT41GV7BMR4C-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7BMR4C-H9 CAD Model

Description

The Hynix Semiconductor HMT41GV7BMR4C-H9 is a 4GB DDR3 1333MHz ECC Registered DIMM (RDIMM) memory module designed for use in servers and high-performance workstations. This module operates at a speed of 1333 MHz (PC3-10600) and provides a reliable solution for increasing system memory and improving overall performance, particularly in environments where data integrity is critical.

Applications

  • Servers
  • High-Performance Workstations
  • Data Centers
  • Cloud Computing Environments

Features

  • 4GB Capacity
  • DDR3 Technology
  • 1333MHz (PC3-10600) Speed
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-Pin
  • 1.5V Operating Voltage

Benefits

  • Increased server and workstation performance
  • Improved multitasking and application handling
  • Enhanced data reliability with ECC
  • Stable performance under heavy workloads
  • Suitable for memory-intensive applications

Additional Details

The HMT41GV7BMR4C-H9 module uses ECC to detect and correct single-bit errors, which is crucial for maintaining data integrity in server environments. The 'Registered' aspect of this DIMM refers to the presence of a register that buffers the address and control signals, reducing the electrical load on the memory controller and enabling greater memory capacity. It is a 240-pin RDIMM module and operates at a standard 1.5V. This memory module is ideal for systems that demand high reliability and error correction capabilities, making it well-suited for database servers, virtualization platforms, and other critical applications. The Hynix Semiconductor HMT41GV7BMR4C-H9 memory module ensures efficient data transfer rates, allowing for seamless operation even under heavy loads. It's an excellent choice for enhancing the performance and stability of servers and workstations used in professional environments.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess