EN
  • EN
  • DE

HMT41GV7AFR4C-PBT3

Part No HMT41GV7AFR4C-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 1Rx4 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948299-HMT41GV7AFR4C-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR4C-PBT3 CAD Model

Description

The HMT41GV7AFR4C-PBT3 is a DDR3 SDRAM memory module manufactured by Hynix Semiconductor. It is a crucial component in computing systems like desktops, workstations, and servers, providing the necessary random-access memory (RAM) for the system to operate efficiently.

Applications

  • Desktop PCs
  • Workstations
  • Servers
  • Industrial PCs
  • Embedded Systems

Features

  • DDR3 Technology: Utilizes the DDR3 architecture for high-speed data transfer capabilities.
  • Capacity: Typically a 4GB module (always confirm the specific capacity).
  • Speed: Operates at a defined clock speed (e.g., 1600MHz or 1333MHz).
  • Unbuffered DIMM (UDIMM): Designed for standard desktop and workstation configurations.
  • 240-Pin DIMM: Uses the standard 240-pin connector for DDR3 memory modules.
  • Low Voltage: Operates at a lower voltage (typically 1.5V) to reduce power consumption.
  • Non-ECC: Lacks Error Correcting Code (ECC) functionality.

Benefits

  • Improved System Performance: Enhances data access speeds, resulting in faster application loading and improved overall system responsiveness.
  • Increased Multitasking: Enables the simultaneous execution of multiple applications without significant performance degradation.
  • Enhanced Gaming Experience: Delivers smoother frame rates and reduced loading times in gaming applications.
  • Energy Efficiency: Reduced voltage operation contributes to lower power consumption and heat generation, resulting in a more energy-efficient system.
  • Reliable Operation: Hynix Semiconductor is a reputable manufacturer known for producing reliable memory modules.

Additional Details

The HMT41GV7AFR4C-PBT3 is a 240-pin unbuffered DIMM (UDIMM) that utilizes DDR3 SDRAM technology. It is engineered to operate at a specific frequency (typically 1600MHz, although this needs verification) and voltage (usually 1.5V). The module is non-ECC, which means it doesn't have built-in error correction capabilities. It is compatible with a wide range of motherboards that support DDR3 memory. Always consult the motherboard documentation to ensure compatibility and proper installation. DDR3 modules offer a significant performance improvement compared to previous generations of memory, providing faster data transfer rates and lower latency. This module is well-suited for applications where reliability and performance are important considerations. The absence of ECC makes it less ideal for mission-critical server applications where data integrity is paramount. The module's density and organization determine the amount of memory the system can access. Ensure proper installation for optimal performance and stability.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess