EN
  • EN
  • DE

HMT41GU7BFR8C-PBT0

Part No HMT41GU7BFR8C-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948509-HMT41GU7BFR8C-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7BFR8C-PBT0 CAD Model

Description

The HMT41GU7BFR8C-PBT0 is an 8GB DDR3 PC3-12800E ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. It is designed for use in servers and workstations, providing high-capacity memory with error correction capabilities to ensure data integrity and system stability. Operating at 1600MHz, this module delivers efficient data transfer rates for demanding applications.

Applications

  • Entry-Level Servers: Provides substantial memory for small to medium-sized server environments.
  • Workstations: Well-suited for professional workstations that require error correction and significant memory.
  • Small Business Servers: Offers reliable memory solutions for small business server needs.
  • Industrial PCs: Enhances data integrity and performance in industrial computing environments.
  • Network Attached Storage (NAS) Devices: Improves performance for NAS applications.

Features

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: High bandwidth and low power consumption.
  • PC3-12800E: Operates at 1600MHz, allowing for fast data transfer.
  • ECC Unbuffered DIMM (UDIMM): Includes error correction code (ECC) for enhanced data integrity.
  • 240-Pin: Standard connector for DDR3 memory modules.
  • 1.5V Operating Voltage: Energy efficient operation.

Benefits

  • Enhanced Data Integrity: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Improved System Stability: Ensures reliable performance for servers and workstations.
  • Increased Uptime: Minimizes downtime due to memory-related issues.
  • Higher Productivity: Provides consistent performance for demanding applications.
  • Reduced Risk of Data Loss: Protects against data loss caused by memory errors.

Additional Details

The HMT41GU7BFR8C-PBT0 operates at a standard voltage of 1.5V and is JEDEC compliant, ensuring compatibility with a wide range of motherboards that support DDR3 ECC UDIMMs. The ECC (Error Correcting Code) feature automatically detects and corrects single-bit errors, enhancing the reliability of the system. The module is designed to meet the demands of server and workstation environments, providing a stable and efficient memory solution. Detailed specifications, including timings and thermal characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess