EN
  • EN
  • DE

HMT41GU7AFR8A-PBN0

Part No HMT41GU7AFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947923-HMT41GU7AFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7AFR8A-PBN0 CAD Model

Description

The HMT41GU7AFR8A-PBN0 is an 8GB DDR3 PC3-12800E ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for servers and workstations that require high capacity and reliable performance with error correction capabilities. It operates at 1600MHz, providing efficient data transfer rates for enhanced system responsiveness and stability.

Applications

  • Entry-Level Servers: Provides increased memory capacity for small to medium-sized servers.
  • Workstations: Suitable for professional workstations running memory-intensive applications.
  • Small Business Servers: Ideal for small businesses needing larger memory solutions.
  • Industrial PCs: Enhances performance and reliability in industrial computing environments.
  • Network Attached Storage (NAS): Improves performance for NAS devices.

Features

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR3 Technology: High bandwidth and low power consumption.
  • PC3-12800E: Operates at 1600MHz for faster data transfer rates.
  • ECC Unbuffered DIMM (UDIMM): Includes error correction code for data integrity.
  • 240-Pin: Standard connector for DDR3 memory modules.
  • 1.5V Operating Voltage: Energy efficient operation.

Benefits

  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Improved Data Integrity: ECC corrects memory errors, preventing system crashes and data corruption.
  • Enhanced System Stability: Provides reliable performance for servers and workstations.
  • Higher Productivity: Ensures consistent performance for demanding applications.
  • Reduced Data Loss: Protects against data loss due to memory errors.

Additional Details

The HMT41GU7AFR8A-PBN0 operates at a standard voltage of 1.5V. It is JEDEC compliant, ensuring compatibility with a wide range of motherboards that support DDR3 ECC UDIMMs. The ECC (Error Correcting Code) feature automatically detects and corrects single-bit errors, enhancing the reliability of the system. This 8GB module provides a significant memory upgrade for systems needing to handle more demanding workloads. For detailed specifications, including timings and thermal characteristics, refer to the manufacturer's datasheet.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess