EN
  • EN
  • DE

HMT41GU6DFR8A-PBN0

Part No HMT41GU6DFR8A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947961-HMT41GU6DFR8A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU6DFR8A-PBN0 CAD Model

Description

The Hynix HMT41GU6DFR8A-PBN0 is a 8GB DDR3 PC3-12800U (1600MHz) Unbuffered DIMM (UDIMM) memory module designed for desktop computers. It's a standard memory module that provides increased memory capacity and speed, improving overall system performance. This module is commonly used to upgrade or replace existing memory in desktop systems to enhance multitasking capabilities and application responsiveness.

Applications:

  • Desktop PCs: Used to upgrade or replace existing memory for improved performance in gaming, content creation, and general computing tasks.
  • Workstations: Provides increased memory capacity for professional applications such as CAD, CAM, and video editing.
  • Home Servers: Supports file sharing, media streaming, and other home server applications.
  • Small Business Servers: Enhances server performance for small businesses, including email, file storage, and web hosting.

Features:

  • 8GB Capacity: Offers a substantial amount of memory capacity for improved multitasking and application performance.
  • DDR3 Technology: Provides high data transfer rates and low voltage operation compared to DDR2.
  • PC3-12800U Standard: Complies with the PC3-12800U standard, ensuring compatibility with a wide range of desktop systems.
  • 1600MHz Clock Speed: Delivers fast memory access times for improved system responsiveness.
  • Unbuffered DIMM (UDIMM): Designed for use in desktop computers and other systems that do not require registered memory.

Benefits:

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduced loading times for more immersive gameplay.
  • Improved Productivity: Allows users to work with multiple applications and large files simultaneously without experiencing slowdowns.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to improve the performance of an existing desktop system.
  • Easy Installation: Can be easily installed in most desktop computers with available DIMM slots.

Additional Details:

The HMT41GU6DFR8A-PBN0 is a 240-pin DDR3 DIMM. It operates at 1.5V. The module consists of memory chips manufactured by Hynix. Always check your motherboard's documentation to ensure compatibility with DDR3 PC3-12800U memory modules before purchasing. The PBN0 likely designates specific manufacturing or performance characteristics. Refer to Hynix's datasheets for complete details.

This memory module is commonly sold as a single unit, but it can also be used in dual-channel or multi-channel configurations to further improve memory bandwidth and performance.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess