EN
  • EN
  • DE

HMT41GA7MFR8A-PBT0

Part No HMT41GA7MFR8A-PBT0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947658-HMT41GA7MFR8A-PBT0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GA7MFR8A-PBT0 CAD Model

Description

The Hynix Semiconductor HMT41GA7MFR8A-PBT0 is an 8GB DDR3 SDRAM module, suitable for use in desktop computers and workstations. It serves as temporary storage for data and instructions actively used by the processor, enabling quick data retrieval and improved system efficiency.

Applications

  • Desktop PCs
  • Workstations

Features

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Speed: PC3-1600 (1600 MHz)
  • Voltage: 1.5V
  • Error Correction: Non-ECC (Error-Correcting Code)
  • Buffering: Unbuffered
  • Number of Pins: 240
  • Organization: Dependent on specific chip configuration.
  • CAS Latency: Typically CL11

Benefits

  • Improved System Performance: Provides faster data access speeds for programs and applications, increasing overall system responsiveness.
  • Enhanced Multitasking: Enables smoother multitasking by providing ample memory for multiple applications to run concurrently.
  • Increased Productivity: Facilitates efficient operation of demanding applications and workloads, boosting user productivity.
  • Stable Performance: Delivers reliable memory performance for various computing tasks.
  • Cost-Effective Upgrade: Offers a significant performance enhancement at an affordable price point.

Additional Details

This DDR3 SDRAM module operates at a voltage of 1.5V and conforms to the industry standards for DDR3 memory. The module is a UDIMM, designed for desktop computers and workstations. The PBT0 likely represents a specific production batch or configuration, but does not alter the memory's main functionality. It is non-ECC memory meaning that it does not have any error-correcting capabilities. Ensure that your system's motherboard supports this type of DDR3 memory before installation.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess