EN
  • EN
  • DE

HMT351V7BFR8C-H9

Part No HMT351V7BFR8C-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948894-HMT351V7BFR8C-H9
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7BFR8C-H9 CAD Model

Description

The Hynix Semiconductor HMT351V7BFR8C-H9 is a 4GB DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module designed for use in computers such as desktops, laptops, and servers. Its function is to provide temporary data storage for quick access by the CPU, thereby enhancing overall system performance.

Applications

  • Desktop PCs
  • Laptop PCs
  • Workstations
  • Servers
  • Embedded Systems

Features

  • Capacity: 4GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SODIMM or UDIMM (depending on the specific configuration; further research needed to confirm)
  • Speed: PC3L-12800 (1600 MHz)
  • Voltage: 1.35V (Low Voltage)
  • Error Correction: Non-ECC (Error-Correcting Code)
  • Buffering: Unbuffered
  • Number of Pins: Typically 204 pins for SODIMM or 240 pins for UDIMM
  • Organization: Dependent on specific chip configuration
  • CAS Latency: Determined by the speed grade, typically CL11

Benefits

  • Increased System Speed: Faster data access translates to snappier application loading and quicker overall system responsiveness.
  • Improved Multitasking Capabilities: Allows the system to smoothly manage multiple applications or processes running concurrently.
  • Reduced Power Consumption: DDR3L operates at a lower voltage (1.35V) compared to standard DDR3, resulting in energy savings and reduced heat.
  • Stable Performance: Provides reliable and consistent performance under normal operating conditions.
  • Affordable Upgrade Option: A cost-effective way to improve performance, particularly for older systems with limited RAM.

Additional Details

The HMT351V7BFR8C-H9 complies with DDR3L SDRAM industry standards, ensuring broad compatibility with systems that support DDR3L memory. The 'H9' likely indicates a manufacturing revision or specific configuration detail, and is unlikely to impact the memory's basic functionality. This is unbuffered memory, which offers a direct data path between the memory and controller. Prior to purchasing, ensure that your system's motherboard supports DDR3L memory modules.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess