EN
  • EN
  • DE

HMT351V7BFR4A-H9T2

Part No HMT351V7BFR4A-H9T2
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB) VLP 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948619-HMT351V7BFR4A-H9T2
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351V7BFR4A-H9T2 CAD Model

Description

The Hynix Semiconductor HMT351V7BFR4A-H9T2 is a 4GB DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module. It's designed for use in a variety of computing devices, including desktops, laptops, and servers, to provide temporary storage for data and instructions being actively used by the processor.

Applications

  • Desktop PCs
  • Laptop PCs
  • Workstations
  • Servers
  • Embedded Systems

Features

  • Capacity: 4GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SODIMM or UDIMM (depending on the specific configuration; further research needed to confirm)
  • Speed: PC3L-12800 (1600 MHz)
  • Voltage: 1.35V (Low Voltage)
  • Error Correction: Non-ECC (Error-Correcting Code)
  • Buffering: Unbuffered
  • Number of Pins: Typically 204 pins for SODIMM or 240 pins for UDIMM
  • Organization: Dependent on specific chip configuration
  • CAS Latency: Determined by the speed grade, typically CL11

Benefits

  • Increased System Performance: Provides faster data access compared to hard drives or SSDs, improving overall system responsiveness.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Lower Power Consumption: The DDR3L standard operates at a lower voltage (1.35V) compared to standard DDR3, resulting in reduced power consumption and heat generation.
  • Enhanced Reliability: Designed for stable and reliable operation in demanding computing environments.
  • Cost-Effective Upgrade: A relatively inexpensive way to boost system performance, especially for older systems with limited RAM.

Additional Details

This module conforms to industry standards for DDR3L SDRAM, ensuring compatibility with a wide range of systems that support this memory type. The specific timings and rank configuration will vary depending on the exact module revision. It's crucial to verify compatibility with the target system's motherboard before purchasing. This memory is unbuffered, meaning the data is directly transferred between the memory controller and the memory chips. The H9T2 indicates a specific production batch or configuration detail that doesn't significantly alter the core functionality.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess