EN
  • EN
  • DE

SG73P1JTTD1003F

Part No SG73P1JTTD1003F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 100K OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 kOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1581975-SG73P1JTTD1003F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD1003F CAD Model

Description

N

You May Also Be Interested in

Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess