EN
  • EN
  • DE

HMT351U7BFR8C-H9T0

Part No HMT351U7BFR8C-H9T0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949096-HMT351U7BFR8C-H9T0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351U7BFR8C-H9T0 CAD Model

Description

The HMT351U7BFR8C-H9T0 is a DDR3 unbuffered DIMM (UDIMM) module manufactured by Hynix Semiconductor. This memory module is designed for desktop computers and entry-level servers.

Applications:

  • Desktops: Commonly used in desktop computers to enhance performance for everyday tasks, gaming, and content creation.
  • Entry-Level Servers: Suitable for entry-level server systems that require reliable memory for basic server functions.
  • Home PCs: Used in home PCs for general computing tasks, web browsing, and multimedia playback.

Features:

  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for improved bandwidth and faster data transfer rates compared to previous generations.
  • Unbuffered DIMM (UDIMM): Designed as an unbuffered DIMM for compatibility with a wide range of desktop and entry-level server motherboards.
  • Capacity: Offers a specific memory capacity, typically 4GB, providing sufficient memory for most desktop applications and entry-level server workloads.
  • Operating Speed: Operates at a specific clock speed, such as 1600MHz, ensuring fast data access.

Benefits:

  • Enhanced Performance: DDR3 technology enables faster data transfer rates, resulting in improved application performance and system responsiveness.
  • Wide Compatibility: The unbuffered design ensures compatibility with a broad range of desktop and entry-level server systems.
  • Increased Responsiveness: Sufficient memory capacity allows for running multiple applications simultaneously without performance degradation.

The HMT351U7BFR8C-H9T0 module offers a cost-effective solution for enhancing memory performance in desktop computers and entry-level servers. Its combination of DDR3 technology and unbuffered design makes it a versatile choice for various computing needs.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess