EN
  • EN
  • DE

HMT351U6AFR8C-H9N0

Part No HMT351U6AFR8C-H9N0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948740-HMT351U6AFR8C-H9N0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351U6AFR8C-H9N0 CAD Model

Description

The HMT351U6AFR8C-H9N0 is a 4GB DDR3 PC3-12800U memory module manufactured by Hynix Semiconductor. It is designed for use in desktop computers and other devices that require high-performance memory. This unbuffered DIMM (UDIMM) operates at a clock speed of 1600MHz and is crucial for multitasking, gaming, and other memory-intensive applications.

Applications

  • Desktop PCs: Provides memory for general computing tasks.
  • Gaming PCs: Supports high-performance gaming.
  • Workstations: Used in professional workstations for demanding applications.
  • Multimedia editing: Enables smooth editing of videos and images.
  • Virtualization: Supports multiple virtual machines.

Features

  • 4GB capacity: Provides ample memory for most applications.
  • DDR3 technology: Offers high bandwidth and low power consumption.
  • PC3-12800U: Operates at a clock speed of 1600MHz.
  • Unbuffered DIMM (UDIMM): Designed for desktop computers.
  • 240-pin: Standard connector for DDR3 memory modules.
  • Non-ECC: Does not include error correction code.

Benefits

  • Increased system performance: Faster memory speeds up application loading and execution.
  • Improved multitasking: Allows for smooth operation of multiple applications simultaneously.
  • Enhanced gaming experience: Reduces lag and improves frame rates.
  • Greater productivity: Enables faster completion of tasks.
  • Improved system responsiveness: Makes the computer feel more responsive.

Additional Details

The HMT351U6AFR8C-H9N0 is a single-sided memory module, meaning that the memory chips are located on only one side of the PCB. It operates at a voltage of 1.5V. The module is compliant with JEDEC standards, ensuring compatibility with a wide range of motherboards. It is designed to operate within a specified temperature range. Detailed specifications, including timing parameters, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess