EN
  • EN
  • DE

HMT351S6CFR8C-PBN0

Part No HMT351S6CFR8C-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947619-HMT351S6CFR8C-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351S6CFR8C-PBN0 CAD Model

Description

The HMT351S6CFR8C-PBN0 is a 4GB DDR3 SODIMM memory module manufactured by Hynix Semiconductor. It is designed for use in laptops, notebooks, and other small form-factor devices that require high-performance memory.

Applications

  • Laptops
  • Notebooks
  • Small form-factor PCs
  • Embedded systems

Features

  • 4GB Capacity
  • DDR3 Technology
  • PC3-12800S (1600MHz) Speed
  • SODIMM (Small Outline Dual In-line Memory Module)
  • 204-Pin
  • Single or Dual Rank (depending on the specific configuration)
  • Non-ECC

Benefits

  • Improved system responsiveness in laptops and notebooks
  • Enhanced multitasking capabilities on mobile devices
  • Faster application loading times
  • Increased memory capacity for demanding software
  • Suitable for everyday computing tasks on portable devices.

Additional Details

This memory module is a SODIMM (Small Outline Dual In-line Memory Module), which is a smaller version of DIMM memory designed for use in devices where space is limited, such as laptops and notebooks. The 'PC3-12800S' designation indicates a data transfer rate of 12800 MB/s, corresponding to a clock speed of 1600MHz.

It operates at a voltage of 1.5V. Being non-ECC (Error-Correcting Code), this module does not have error detection and correction capabilities, which is typical for consumer-grade laptop memory.

When upgrading your laptop's memory, be sure to consult your computer's documentation to verify compatibility in terms of memory type (DDR3), speed (1600MHz), capacity, and SODIMM form factor. Installing incompatible memory can prevent your system from booting or cause instability.

The module uses a 204-pin connector, standard for DDR3 SODIMM memory. It is crucial to ensure that the laptop's motherboard supports the installation of DDR3 SODIMM memory with the specified speed and capacity before attempting an upgrade.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess