EN
  • EN
  • DE

HMT351R7EFR8A-PB

Part No HMT351R7EFR8A-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947859-HMT351R7EFR8A-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7EFR8A-PB CAD Model

Description

The Hynix HMT351R7EFR8A-PB is a 4GB DDR3 1600MHz ECC Registered CL11 240-Pin DIMM memory module. This module is designed for servers and workstations requiring high performance and data integrity. The ECC Registered feature ensures that errors are detected and corrected, making it suitable for critical applications where data accuracy is paramount.

Applications

  • Servers
  • Workstations
  • Data centers
  • High-performance computing systems
  • Applications requiring ECC Registered memory

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC Registered
  • CAS Latency: CL11
  • Rank: 2Rx8
  • Pin Count: 240-Pin
  • Voltage: 1.5V

Benefits

  • Enhanced Data Integrity: ECC Registered memory prevents data corruption and system crashes by detecting and correcting memory errors.
  • Increased Performance: The 1600MHz speed allows for faster data transfer rates, improving overall system performance.
  • Improved System Stability: Designed for demanding server and workstation environments, ensuring stable and reliable operation.
  • Compatibility: Compatible with a wide range of server and workstation motherboards that support DDR3 ECC Registered memory.
  • Larger Capacity: The 4GB capacity provides ample memory for demanding applications and multitasking.

Additional Details

This module operates at 1.5V, adhering to JEDEC standards for DDR3 memory. The ECC Registered feature is crucial for applications where data accuracy is paramount, such as financial transactions and scientific research. The 240-pin DIMM form factor is standard for server and workstation memory slots. Before purchasing, verify that the target system supports DDR3 ECC Registered memory and the 1600MHz speed to ensure compatibility and optimal performance. Also, consider the 2Rx8 rank configuration for compatibility with specific systems.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess