EN
  • EN
  • DE

HMT351R7CFR8A-PBT3

Part No HMT351R7CFR8A-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948451-HMT351R7CFR8A-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7CFR8A-PBT3 CAD Model

Description

The HMT351R7CFR8A-PBT3 is a 4GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. This module is designed for use in servers and workstations requiring high levels of data integrity and system stability.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments

Features

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • PC3-12800R (1600MHz) Speed
  • 240-Pin DIMM
  • Dual Rank

Benefits

  • Superior data protection through ECC
  • Enhanced system reliability
  • Improved server performance
  • Minimized risk of data errors and system crashes
  • Ideal for mission-critical applications.

Additional Details

This is a Registered DIMM (RDIMM) that buffers the address, command, and control signals. This reduces the load on the memory controller, allowing for greater memory capacity and improved signal integrity, especially in systems with multiple DIMMs installed.

The 'PC3-12800R' designation indicates that this module can transfer data at a rate of 12800 MB/s, which corresponds to a clock speed of 1600MHz. The presence of ECC (Error-Correcting Code) allows the module to detect and correct single-bit errors, greatly reducing the likelihood of data corruption and system instability.

This memory module operates at 1.5V. Before installing, always consult your server or workstation's documentation to ensure compatibility with DDR3 RDIMM memory, including the speed (1600MHz), capacity, and ECC support. The use of incompatible memory can lead to system malfunctions or prevent the system from starting up.

The dual rank configuration allows for potential performance improvements due to memory interleaving. Always verify that your system's memory controller is designed to support Registered ECC DDR3 modules for optimal functionality.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess