EN
  • EN
  • DE

HMT351R7BFR8C-H9T7

Part No HMT351R7BFR8C-H9T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948938-HMT351R7BFR8C-H9T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7BFR8C-H9T7 CAD Model

Description

The HMT351R7BFR8C-H9T7 is a 4GB DDR3 Registered ECC server memory module manufactured by Hynix Semiconductor. It is designed to improve the performance and stability of servers and workstations requiring high memory capacity and error correction capabilities.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing (HPC) systems
  • Data Centers

Features:

  • 4GB Capacity
  • DDR3 Technology
  • Registered ECC (Error-Correcting Code)
  • 1333MHz Clock Speed
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption and system crashes.
  • Improved System Stability: The registered design enhances signal integrity, making the memory module more stable, especially in high-density configurations.
  • Increased Performance: The 1333MHz clock speed allows for fast data transfer rates, improving overall system performance.
  • Reduced Downtime: By correcting memory errors, ECC memory minimizes the risk of system downtime, ensuring business continuity.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Registered memory.

Technical Specifications:

This DDR3 Registered ECC DIMM features a 240-pin interface and operates at 1.5V. It is fully compliant with JEDEC standards. The ECC functionality provides essential error detection and correction, maintaining data integrity in critical applications. The registered design includes a register between the DRAM modules and the system's memory controller, buffering address and control signals to enhance signal integrity and stability, crucial in demanding server environments. The module’s timing parameters are carefully optimized for server workloads, balancing performance and stability. This module is ideal for systems that demand high reliability and data integrity, such as financial institutions, scientific research facilities, and data centers. The 4GB capacity allows for handling larger datasets and more complex applications, enhancing overall system responsiveness and productivity.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess