EN
  • EN
  • DE

HMT351R7BFR8A-H9T7

Part No HMT351R7BFR8A-H9T7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948649-HMT351R7BFR8A-H9T7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT351R7BFR8A-H9T7 CAD Model

Description

The HMT351R7BFR8A-H9T7 is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) from Hynix Semiconductor. It is designed for use in servers and high-performance workstations that require reliable and error-free memory operation.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features:

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC Registered DIMM (RDIMM)
  • 240-Pin DIMM form factor
  • 1.5V operating voltage

Benefits:

  • Improved data integrity with ECC error correction
  • Enhanced system stability due to registered design
  • Increased memory capacity for demanding applications
  • Faster data transfer rates compared to older memory technologies
  • Reliable performance in mission-critical environments

Additional Details:

This memory module features ECC (Error-Correcting Code) functionality, which detects and corrects single-bit errors that may occur during operation. This is crucial in server environments where data integrity is paramount. The registered design of the DIMM (RDIMM) adds a register between the DRAM modules and the system's memory controller, which helps to stabilize the memory signals and improve overall system stability, particularly when multiple DIMMs are installed. The module operates at a voltage of 1.5V and has a CAS latency (CL) of likely 11, but this needs to be confirmed on the datasheet. The 240-pin DIMM form factor is standard for DDR3 memory and ensures compatibility with a wide range of server and workstation motherboards. With a capacity of 4GB, this module provides sufficient memory for running demanding applications and virtual machines. Hynix Semiconductor is a well-known and reputable manufacturer of memory products, known for their quality and reliability. The HMT351R7BFR8A-H9T7 is a solid choice for servers and workstations that require stable and high-performance memory operation.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess