EN
  • EN
  • DE

SE2623L

Part No SE2623L
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837049-SE2623L
Ultra Librarian 3D Model Ultra Librarian SE2623L CAD Model

Description

The SE2623L is a highly integrated front-end module (FEM) designed for WLAN (Wireless Local Area Network) applications, manufactured by Skyworks Solutions. This module integrates a power amplifier (PA), low noise amplifier (LNA), transmit and receive switches, and filtering components. It is designed to provide high performance and efficiency in a compact form factor, suitable for use in mobile devices, routers, and other wireless communication equipment.

Applications

  • Mobile devices (smartphones, tablets): Enhances Wi-Fi performance and extends battery life.
  • Wireless routers and access points: Improves signal strength and coverage area.
  • IoT devices (smart home appliances): Enables reliable wireless connectivity.
  • Gaming consoles: Provides stable and low-latency wireless connection.
  • Wireless adapters: Enhances the performance of USB or PCIe Wi-Fi adapters.

Features

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Integrated Filtering: Reduces unwanted signals and improves signal clarity.
  • Compact Form Factor: Allows for integration into small and portable devices.

Benefits

  • Extended Range: High output power increases the effective communication distance.
  • Improved Signal Quality: LNA and filtering enhance the clarity and reliability of received signals.
  • Efficient Power Consumption: Optimized design minimizes power consumption, extending battery life.
  • Simplified Design: Integration of multiple components reduces design complexity and component count.
  • Enhanced Reliability: Robust design ensures stable performance in various operating conditions.

Additional Details

The SE2623L operates in the 2.4 GHz frequency band and supports various WLAN standards, including 802.11b/g/n. It is designed to meet the stringent requirements of modern wireless devices, offering a balance of performance, efficiency, and size. Key specifications include output power, gain, noise figure, and supply voltage. Skyworks Solutions provides detailed datasheets and application notes to assist engineers in integrating the SE2623L into their designs, ensuring optimal performance and compliance with regulatory standards. The module plays a crucial role in enabling robust and efficient wireless communication in a wide range of applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess